Micron Technology, Inc. Memory IC and Storage Component MT28F008B5VG-8B

Description
IC Flash 8M Parallel 40TSOP I Product overview: MT28F008B5VG-8B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT28F008B5VG-8B can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Flash 8M Parallel 40TSOP I Product overview: MT28F008B5VG-8B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT28F008B5VG-8B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-MT28F008B5VG-8B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-MT28F008B5VG-8B
Memory IC and Storage Component 2020-MT28F008B5VG-8B
IC Flash 8M Parallel 40TSOP I Product overview: MT28F008B5VG-8B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT28F008B5VG-8B can be used for catalog matching and distributor lookup.

IC Flash 8M Parallel 40TSOP I Product overview: MT28F008B5VG-8B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT28F008B5VG-8B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT28F008B5VG-8B - 1223014-MT28F008B5VG-8B - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT28F008B5VG-8B
1223014-MT28F008B5VG-8B
Memory - MT28F008B5VG-8B 1223014-MT28F008B5VG-8B
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223014-MT28F008B5VG -8B Packaging: Bulk Memory Type: FLASH, NOR Interface: Parallel Categories: Memory Case / Package: TFSOP Alternative Parts (Cross-Reference): MT28F008B5VG-8 B; MT28F008B5VG8B; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223014-MT28F008B5VG-8B
Packaging: Bulk
Memory Type: FLASH, NOR
Interface: Parallel
Categories: Memory
Case / Package: TFSOP
Alternative Parts (Cross-Reference): MT28F008B5VG-8 B; MT28F008B5VG8B;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-MT28F008B5VG-8B 1223014-MT28F008B5VG-8B
Product Name Memory IC and Storage Component Memory - MT28F008B5VG-8B
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - IS26KL512S-DABLA300-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 512000 kbits
View Details
3 suppliers
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820ACDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details