Manufacturer: Micron Technology Inc.
Win Source Part Number: 789882-MT28F008B3VG-
Packaging: Bulk
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 40-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 40-TSOP I
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 90ns 40-TSOP I
IC FLASH 8MBIT PARALLEL 40TSOP I Product overview: MT28F008B3VG-9 B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F008B3VG-9 B can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT PARALLEL 40TSOP I
IC FLASH 8MBIT PARALLEL 40TSOP I
FLASH - NOR Memory IC 8Mbit Parallel 90 ns 40-TSOP I
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 789882-MT28F008B3VG-9 B | MT28F008B3VG-9B-ND | 774-MT28F008B3VG-9 B | MT28F008B3VG-9 B | MT28F008B3VG-9 B | MT28F008B3VG-9 B |
| Product Name | Memory - Flash - MT28F008B3VG-9 B | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Cycle Time | 90 ns | 90 ns | 90 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |