FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 80ns 40-TSOP I
IC FLASH 4MBIT PARALLEL 40TSOP I
IC FLASH 4MBIT PARALLEL 40TSOP I
FLASH - NOR Memory IC 4Mbit Parallel 80 ns 40-TSOP I
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28F004B5VP-8T-ND | MT28F004B5VP-8 T | MT28F004B5VP-8 T | MT28F004B5VP-8 T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | "40-TFSOP (0.724"", 18.40mm Width)" | 40-TFSOP (0.724\", 18.40mm Width) |