Category: IT infrastructure Memory
Win Source Part Number: 1453898-MT28EW512ABA
Manufacturer: Micron Technology Inc.
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes
FLASH - NOR Memory IC 512Mbit Parallel 95 ns 56-VFBGA (7x9)
IC FLASH 512MBIT PAR 56VFBGA
IC FLSH 512MBIT PARALLEL 56VFBGA
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1453898-MT28EW512ABA1LPN-0SIT | 80AH7615 | MT28EW512ABA1LPN-0SIT | MT28EW512ABA1LPN-0SIT | MT28EW512ABA1LPN-0SIT |
| Product Name | IT infrastructure Memory | Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | VFBGA | BGA; 56-VFBGA | |||
| Pins | 56 |