Micron Technology, Inc. Memory MT28EW512ABA1LPC-0SIT TR

Description
IC FLASH 512MBIT PARALLEL 64LBGA
Request a Quote Datasheet
Description
IC FLASH 512MBIT PARALLEL 64LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT28EW512ABA1LPC-0SITTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Buy Now Datasheet
Memory - 557-MT28EW512ABA1LPC-0SITTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Buy Now Datasheet
Memory - 557-MT28EW512ABA1LPC-0SITTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95ns 64-LBGA (11x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1368883-MT28EW512ABA1LPC-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1368883-MT28EW512ABA1LPC-0SIT TR
Integrated Circuits (ICs) - Memory - Memory 1368883-MT28EW512ABA1LPC-0SIT TR
Win Source Part Number: 1368883-MT28EW512ABA 1LPC-0SIT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Product Status: Active Package / Case: 64-LBGA Supplier Device Package: 64-LBGA (11x13) Base Product Number: MT28EW512 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Format: FLASH Memory Size: 512Mbit Memory Organization: 64M x 8, 32M x 16 Memory Interface: Parallel Write Cycle Time - Word, Page: 60ns Access Time: 95 ns Memory Type: Non-Volatile

Win Source Part Number: 1368883-MT28EW512ABA1LPC-0SIT TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Product Status: Active
Package / Case: 64-LBGA
Supplier Device Package: 64-LBGA (11x13)
Base Product Number: MT28EW512
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Format: FLASH
Memory Size: 512Mbit
Memory Organization: 64M x 8, 32M x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 60ns
Access Time: 95 ns
Memory Type: Non-Volatile

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28EW512ABA1LPC-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW512ABA1LPC-0SIT TR
Memory IC and Storage Component 774-MT28EW512ABA1LPC-0SIT TR
IC FLASH 512MBIT PARALLEL 64LBGA Product overview: MT28EW512ABA1LPC-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW512ABA1LPC -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 64LBGA Product overview: MT28EW512ABA1LPC-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW512ABA1LPC-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site Datasheet
IC FLASH 512M PARALLEL 64LBGA - 533-MT28EW512ABA1LPC-0SIT TR - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M PARALLEL 64LBGA
533-MT28EW512ABA1LPC-0SIT TR
IC FLASH 512M PARALLEL 64LBGA 533-MT28EW512ABA1LPC-0SIT TR
IC FLASH 512M PARALLEL 64LBGA

IC FLASH 512M PARALLEL 64LBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT28EW512ABA1LPC-0SIT TR
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site
FLASH - NOR Memory IC 512Mbit Parallel 95 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mbit Parallel 95 ns 64-LBGA (11x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT28EW512ABA1LPC-0SITTRCT-ND 1368883-MT28EW512ABA1LPC-0SIT TR 774-MT28EW512ABA1LPC-0SIT TR MT28EW512ABA1LPC-0SIT TR 533-MT28EW512ABA1LPC-0SIT TR MT28EW512ABA1LPC-0SIT TR MT28EW512ABA1LPC-0SIT TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory IC FLASH 512M PARALLEL 64LBGA Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA BGA; Tape & Reel (TR) 64-LBGA BGA BGA; 64-LBGA
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V~3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - 540746-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details