Manufacturer: Micron Technology Inc.
Win Source Part Number: 758631-MT28EW512ABA1
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 95ns
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 512MBIT PARALLEL 56TSOP Product overview: MT28EW512ABA1LJS-0SI
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95ns 56-TSOP
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes
IC FLASH 512MBIT PARALLEL 56TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 512Mbit Parallel 95 ns 56-TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 758631-MT28EW512ABA1LJS-0SIT | 774-MT28EW512ABA1LJS-0SIT | MT28EW512ABA1LJS-0SIT-ND | 80AH7612 | MT28EW512ABA1LJS-0SIT | MT28EW512ABA1LJS-0SIT | MT28EW512ABA1LJS-0SIT | MT28EW512ABA1LJS-0SIT |
| Product Name | Memory - Flash - MT28EW512ABA1LJS-0SIT | Memory IC and Storage Component | Memory | Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns | 95 ns | |||
| Cycle Time | 60 ns | 60 ns | 60 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |