IC FLASH 512MBIT PAR 56VFBGA Product overview: MT28EW512ABA1HPN-0SI
Manufacturer: Micron Technology Inc.
Win Source Part Number: 928228-MT28EW512ABA1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95 ns 56-VFBGA (7x9)
Package: Tray
Package: 56-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-VFBGA (7x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1560
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: -MT28EW512ABA1HPN-0S
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes
IC FLASH 512MBIT PAR 56VFBGA
IC FLSH 512MBIT PARALLEL 56VFBGA
IC FLASH 512MBIT PAR 56VFBGA
FLASH - NOR Memory IC 512Mbit Parallel 95 ns 56-VFBGA (7x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT28EW512ABA1HPN-0SIT | 928228-MT28EW512ABA1HPN-0SIT | 80AH7610 | MT28EW512ABA1HPN-0SIT | MT28EW512ABA1HPN-0SIT | MT28EW512ABA1HPN-0SIT | MT28EW512ABA1HPN-0SIT |
| Product Name | Memory IC and Storage Component | Memory - Unclassified Memory - MT28EW512ABA1HPN-0SIT | Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH | |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns | |||
| Cycle Time | 60 ns | 60 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |