Micron Technology, Inc. Memory MT28EW512ABA1HPC-0SIT

Description
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95ns 64-LBGA (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95ns 64-LBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT28EW512ABA1HPC-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 95ns 64-LBGA (11x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28EW512ABA1HPC-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW512ABA1HPC-0SIT
Memory IC and Storage Component 774-MT28EW512ABA1HPC-0SIT
IC FLASH 512MBIT PARALLEL 64LBGA Product overview: MT28EW512ABA1HPC-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW512ABA1HPC -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 64LBGA Product overview: MT28EW512ABA1HPC-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW512ABA1HPC-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT28EW512ABA1HPC-0SIT - 758854-MT28EW512ABA1HPC-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW512ABA1HPC-0SIT
758854-MT28EW512ABA1HPC-0SIT
Memory - Flash - MT28EW512ABA1HPC-0SIT 758854-MT28EW512ABA1HPC-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 758854-MT28EW512ABA1 HPC-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8, 32M x 16) Access Time: 95ns Categories: Integrated Circuits Supplier Device Package: 64-LBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Alternative Parts (Cross-Reference): PC28F512P33BFD; PC48F4400P0TB00Q HU0; MT28EW512ABA1LPC-0SI T; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,104 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 758854-MT28EW512ABA1HPC-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 95ns
Categories: Integrated Circuits
Supplier Device Package: 64-LBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Alternative Parts (Cross-Reference): PC28F512P33BFD; PC48F4400P0TB00Q HU0; MT28EW512ABA1LPC-0SIT;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,104
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
FLASH - NOR Memory IC 512Mbit Parallel 95 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mbit Parallel 95 ns 64-LBGA (11x13)

Buy Now Datasheet
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site Datasheet
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7609 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7609
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7609
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28EW512ABA1HPC-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW512ABA1HPC-0SIT
Integrated Circuits (ICs) - Memory - Memory MT28EW512ABA1HPC-0SIT
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT28EW512ABA1HPC-0SIT-ND 774-MT28EW512ABA1HPC-0SIT 758854-MT28EW512ABA1HPC-0SIT MT28EW512ABA1HPC-0SIT MT28EW512ABA1HPC-0SIT 80AH7609 MT28EW512ABA1HPC-0SIT MT28EW512ABA1HPC-0SIT
Product Name Memory Memory IC and Storage Component Memory - Flash - MT28EW512ABA1HPC-0SIT Memory Memory Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA BGA; Tray BGA; 64-LBGA LBGA 64-LBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
5V Memory IC and Storage Component - 774-AM29F400BB-70SE - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
Memory - RC28F640P30T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details