Micron Technology, Inc. Memory MT28EW512ABA1HPC-0AAT

Description
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 64-LBGA (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 64-LBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT28EW512ABA1HPC-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 64-LBGA (11x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28EW512ABA1HPC-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW512ABA1HPC-0AAT
Memory IC and Storage Component 774-MT28EW512ABA1HPC-0AAT
IC FLASH 512MBIT PARALLEL 64LBGA Product overview: MT28EW512ABA1HPC-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW512ABA1HPC -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 64LBGA Product overview: MT28EW512ABA1HPC-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW512ABA1HPC-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT28EW512ABA1HPC-0AAT - 886070-MT28EW512ABA1HPC-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW512ABA1HPC-0AAT
886070-MT28EW512ABA1HPC-0AAT
Memory - Flash - MT28EW512ABA1HPC-0AAT 886070-MT28EW512ABA1HPC-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886070-MT28EW512ABA1 HPC-0AAT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105 ns 64-LBGA (11x13) Package: Tray Package: 64-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LBGA (11x13) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1104 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886070-MT28EW512ABA1HPC-0AAT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105 ns 64-LBGA (11x13)
Package: Tray
Package: 64-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LBGA (11x13)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1104
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28EW512ABA1HPC-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW512ABA1HPC-0AAT
Integrated Circuits (ICs) - Memory - Memory MT28EW512ABA1HPC-0AAT
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron - 80AH7608 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron
80AH7608
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron 80AH7608
FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:-RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:-RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site
IC FLASH 512MBIT PARALLEL 64LBGA

IC FLASH 512MBIT PARALLEL 64LBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 512Mbit Parallel 105 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 512Mbit Parallel 105 ns 64-LBGA (11x13)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT28EW512ABA1HPC-0AAT-ND 774-MT28EW512ABA1HPC-0AAT 886070-MT28EW512ABA1HPC-0AAT MT28EW512ABA1HPC-0AAT 80AH7608 MT28EW512ABA1HPC-0AAT MT28EW512ABA1HPC-0AAT MT28EW512ABA1HPC-0AAT
Product Name Memory Memory IC and Storage Component Memory - Flash - MT28EW512ABA1HPC-0AAT Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash Flash; FLASH - NOR Flash; Flash Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA BGA; Tray BGA; 64-LBGA (11x13) LBGA 64-LBGA BGA; 64-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Integrated Circuits (ICs) - Memory - Memory - 27C512AE200/883C - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 512 kbits
Package Type 200 ns
View Details
2 suppliers
Memory - 16-3329-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers