IC FLASH 512MBIT PARALLEL 64LBGA Product overview: MT28EW512ABA1HPC-0AA
Manufacturer: Micron Technology Inc.
Win Source Part Number: 117272-MT28EW512ABA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 105ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-LBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 64-LBGA (11x13)
IC FLASH 512MBIT PARALLEL 64LBGA
FLASH - NOR Memory IC 512Mbit Parallel 105 ns 64-LBGA (11x13)
IC FLASH 512MBIT PARALLEL 64LBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT28EW512ABA1HPC-0AAT TR | 117272-MT28EW512ABA1HPC-0AAT TR | 557-1996-2-ND | MT28EW512ABA1HPC-0AAT TR | MT28EW512ABA1HPC-0AAT TR | MT28EW512ABA1HPC-0AAT TR |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT28EW512ABA1HPC-0AAT TR | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 105 ns | 105 ns | 105 ns | 105 ns | ||
| Cycle Time | 60 ns | 60 ns | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |