Micron Technology, Inc. Memory MT28EW512ABA1HJS-0AAT

Description
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 56-TSOP (14x20)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 56-TSOP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT28EW512ABA1HJS-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 56-TSOP (14x20)

FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 105ns 56-TSOP (14x20)

Buy Now Datasheet
Memory - Flash - MT28EW512ABA1HJS-0AAT - 847330-MT28EW512ABA1HJS-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW512ABA1HJS-0AAT
847330-MT28EW512ABA1HJS-0AAT
Memory - Flash - MT28EW512ABA1HJS-0AAT 847330-MT28EW512ABA1HJS-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 847330-MT28EW512ABA1 HJS-0AAT Series: Automotive, AEC-Q100 Features: Memory IC 105 ns Package: Tube Part Status: Obsolete Family Name: MT28EW512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 576 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 847330-MT28EW512ABA1HJS-0AAT
Series: Automotive, AEC-Q100
Features: Memory IC 105 ns
Package: Tube
Part Status: Obsolete
Family Name: MT28EW512
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 576
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28EW512ABA1HJS-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW512ABA1HJS-0AAT
Memory IC and Storage Component 774-MT28EW512ABA1HJS-0AAT
IC FLASH 512MBIT PARALLEL 56TSOP Product overview: MT28EW512ABA1HJS-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW512ABA1HJS -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 56TSOP Product overview: MT28EW512ABA1HJS-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW512ABA1HJS-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron - 80AH7606 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron
80AH7606
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron 80AH7606
FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:-RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:SLC NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit / 64M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28EW512ABA1HJS-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW512ABA1HJS-0AAT
Integrated Circuits (ICs) - Memory - Memory MT28EW512ABA1HJS-0AAT
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site
FLASH - NOR Memory IC 512Mbit Parallel 105 ns 56-TSOP

FLASH - NOR Memory IC 512Mbit Parallel 105 ns 56-TSOP

Buy Now
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT28EW512ABA1HJS-0AAT-ND 847330-MT28EW512ABA1HJS-0AAT 774-MT28EW512ABA1HJS-0AAT 80AH7606 MT28EW512ABA1HJS-0AAT MT28EW512ABA1HJS-0AAT MT28EW512ABA1HJS-0AAT
Product Name Memory Memory - Flash - MT28EW512ABA1HJS-0AAT Memory IC and Storage Component Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" Tube TSOP 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - IS29GL512S-11TFV013 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details