Micron Technology, Inc. IT infrastructure Memory MT28EW256ABA1LPN-0SIT

Description
Category: IT infrastructure Memory Win Source Part Number: 1453092-MT28EW256ABA 1LPN-0SIT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Win Source Part Number: 1453092-MT28EW256ABA 1LPN-0SIT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory - 1453092-MT28EW256ABA1LPN-0SIT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1453092-MT28EW256ABA1LPN-0SIT
IT infrastructure Memory 1453092-MT28EW256ABA1LPN-0SIT
Category: IT infrastructure Memory Win Source Part Number: 1453092-MT28EW256ABA 1LPN-0SIT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1453092-MT28EW256ABA1LPN-0SIT
Manufacturer: Micron Technology Inc.

Buy Now
IC FLSH 256MBIT PARALLEL 56VFBGA

IC FLSH 256MBIT PARALLEL 56VFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW256ABA1LPN-0SIT
Integrated Circuits (ICs) - Memory - Memory MT28EW256ABA1LPN-0SIT
IC FLASH 256MBIT PAR 56VFBGA

IC FLASH 256MBIT PAR 56VFBGA

Supplier's Site
FLASH - NOR Memory IC 256Mbit Parallel 75 ns 56-VFBGA (7x9)

FLASH - NOR Memory IC 256Mbit Parallel 75 ns 56-VFBGA (7x9)

Buy Now Datasheet
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7605 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7605
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7605
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit, 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit, 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1453092-MT28EW256ABA1LPN-0SIT MT28EW256ABA1LPN-0SIT MT28EW256ABA1LPN-0SIT MT28EW256ABA1LPN-0SIT 80AH7605
Product Name IT infrastructure Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash Flash; Flash Flash; Non-Volatile Flash; FLASH Flash
Access Time 75 ns 75 ns
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - S25FL064P0XMFV000M - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details