The MT28EW256ABA1LPN-0SI
IC FLASH 256MBIT PAR 56VFBGA
FLASH - NOR Memory IC 256Mbit Parallel 75 ns 56-VFBGA (7x9)
IC FLSH 256MBIT PARALLEL 56VFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28EW256ABA1LPN-0SIT TR | MT28EW256ABA1LPN-0SIT TR | MT28EW256ABA1LPN-0SIT TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 60 ns | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits |
| Supply Voltage | Surface Mount | 3.6V; 2.7V ~ 3.6V |