FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 64-LBGA (11x13)
IC FLASH 256MBIT PARALLEL 64LBGA
IC FLASH 256MBIT PARALLEL 64LBGA
FLASH - NOR Memory IC 256Mbit Parallel 75 ns 64-LBGA (11x13)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28EW256ABA1LPC-1SIT-ND | MT28EW256ABA1LPC-1SIT | MT28EW256ABA1LPC-1SIT | MT28EW256ABA1LPC-1SIT |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 64-LBGA | BGA; 64-LBGA |