Micron Technology, Inc. Memory MT28EW256ABA1LPC-0SIT

Description
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 64-LBGA (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 64-LBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1782-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 64-LBGA (11x13)

FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 64-LBGA (11x13)

Buy Now Datasheet
Memory - Flash - MT28EW256ABA1LPC-0SIT - 759684-MT28EW256ABA1LPC-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW256ABA1LPC-0SIT
759684-MT28EW256ABA1LPC-0SIT
Memory - Flash - MT28EW256ABA1LPC-0SIT 759684-MT28EW256ABA1LPC-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 759684-MT28EW256ABA1 LPC-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 75ns Categories: Integrated Circuits Supplier Device Package: 64-LBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,104 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 759684-MT28EW256ABA1LPC-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 75ns
Categories: Integrated Circuits
Supplier Device Package: 64-LBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,104
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MT28EW256ABA1LPC-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW256ABA1LPC-0SIT
Memory IC and Storage Component 774-MT28EW256ABA1LPC-0SIT
IC FLASH 256MBIT PARALLEL 64LBGA Product overview: MT28EW256ABA1LPC-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW256ABA1LPC -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 64LBGA Product overview: MT28EW256ABA1LPC-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW256ABA1LPC-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7604 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7604
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7604
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit, 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit, 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site
Flash Memory, 256Mbit, -40 To 85Deg C Micron - 82AJ0626 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C Micron
82AJ0626
Flash Memory, 256Mbit, -40 To 85Deg C Micron 82AJ0626
FLASH MEMORY, 256MBIT, -40 TO 85DEG C

FLASH MEMORY, 256MBIT, -40 TO 85DEG C

Supplier's Site
FLASH - NOR Memory IC 256Mbit Parallel 75 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 256Mbit Parallel 75 ns 64-LBGA (11x13)

Buy Now Datasheet
IC FLASH 256MBIT PARALLEL 64LBGA

IC FLASH 256MBIT PARALLEL 64LBGA

Supplier's Site Datasheet
IC FLASH 256MBIT PARALLEL 64LBGA

IC FLASH 256MBIT PARALLEL 64LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28EW256ABA1LPC-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW256ABA1LPC-0SIT
Integrated Circuits (ICs) - Memory - Memory MT28EW256ABA1LPC-0SIT
IC FLASH 256MBIT PARALLEL 64LBGA

IC FLASH 256MBIT PARALLEL 64LBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1782-ND 759684-MT28EW256ABA1LPC-0SIT 774-MT28EW256ABA1LPC-0SIT 80AH7604 82AJ0626 MT28EW256ABA1LPC-0SIT MT28EW256ABA1LPC-0SIT MT28EW256ABA1LPC-0SIT MT28EW256ABA1LPC-0SIT
Product Name Memory Memory - Flash - MT28EW256ABA1LPC-0SIT Memory IC and Storage Component Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 256Mbit, -40 To 85Deg C Micron Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 64-LBGA BGA; Tray LBGA BGA; 64-LBGA 64-LBGA
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S23AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers