Micron Technology, Inc. Memory MT28EW256ABA1LJS-0SIT

Description
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1781-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 56-TSOP

FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 56-TSOP

Buy Now Datasheet
Memory - Flash - MT28EW256ABA1LJS-0SIT - 711399-MT28EW256ABA1LJS-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW256ABA1LJS-0SIT
711399-MT28EW256ABA1LJS-0SIT
Memory - Flash - MT28EW256ABA1LJS-0SIT 711399-MT28EW256ABA1LJS-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 711399-MT28EW256ABA1 LJS-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 75ns Categories: Integrated Circuits Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 576 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 711399-MT28EW256ABA1LJS-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 75ns
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MT28EW256ABA1LJS-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW256ABA1LJS-0SIT
Memory IC and Storage Component 774-MT28EW256ABA1LJS-0SIT
IC FLASH 256MBIT PARALLEL 56TSOP Product overview: MT28EW256ABA1LJS-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW256ABA1LJS -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 56TSOP Product overview: MT28EW256ABA1LJS-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW256ABA1LJS-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT28EW256ABA1LJS-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW256ABA1LJS-0SIT
Integrated Circuits (ICs) - Memory - Memory MT28EW256ABA1LJS-0SIT
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site
FLASH - NOR Memory IC 256Mbit Parallel 75 ns 56-TSOP

FLASH - NOR Memory IC 256Mbit Parallel 75 ns 56-TSOP

Buy Now Datasheet
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7603 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7603
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7603
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit, 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit, 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site
Flash Memory, 256Mbit, -40 To 85Deg C Micron - 82AJ0625 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C Micron
82AJ0625
Flash Memory, 256Mbit, -40 To 85Deg C Micron 82AJ0625
FLASH MEMORY, 256MBIT, -40 TO 85DEG C

FLASH MEMORY, 256MBIT, -40 TO 85DEG C

Supplier's Site
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1781-ND 711399-MT28EW256ABA1LJS-0SIT 774-MT28EW256ABA1LJS-0SIT MT28EW256ABA1LJS-0SIT MT28EW256ABA1LJS-0SIT MT28EW256ABA1LJS-0SIT 80AH7603 82AJ0625 MT28EW256ABA1LJS-0SIT
Product Name Memory Memory - Flash - MT28EW256ABA1LJS-0SIT Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 256Mbit, -40 To 85Deg C Micron Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash Flash Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" Tray 56-TFSOP (0.724\", 18.40mm Width) 56-TFSOP (0.724", 18.40mm Width) TSOP
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512AE200/883C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details