IC FLASH 256MBIT PAR 56VFBGA Product overview: MT28EW256ABA1HPN-0SI
Manufacturer: Micron Technology Inc.
Win Source Part Number: 789881-MT28EW256ABA1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-VFBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 95ns
Family Name: MT28EW256ABA
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-VFBGA (7x9)
Alternative Parts (Cross-Reference): PN28F256M29EWHD; ;
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit, 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes
IC FLASH 256MBIT PAR 56VFBGA
IC FLASH 256MBIT PAR 56VFBGA
FLASH - NOR Memory IC 256Mbit Parallel 75 ns 56-VFBGA (7x9)
IC FLSH 256MBIT PARALLEL 56VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT28EW256ABA1HPN-0SIT | 789881-MT28EW256ABA1HPN-0SIT | 80AH7602 | MT28EW256ABA1HPN-0SIT | MT28EW256ABA1HPN-0SIT | MT28EW256ABA1HPN-0SIT | MT28EW256ABA1HPN-0SIT |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT28EW256ABA1HPN-0SIT | Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Access Time | 75 ns | 95 ns | 75 ns | 75 ns | 75 ns | ||
| Cycle Time | 60 ns | 60 ns | 60 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |