Micron Technology, Inc. Memory - Flash - MT28EW256ABA1HPC-0SIT MT28EW256ABA1HPC-0SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 803506-MT28EW256ABA1 HPC-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 75ns Supplier Device Package: 64-LBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,104 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 803506-MT28EW256ABA1 HPC-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 75ns Supplier Device Package: 64-LBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,104 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT28EW256ABA1HPC-0SIT - 803506-MT28EW256ABA1HPC-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW256ABA1HPC-0SIT
803506-MT28EW256ABA1HPC-0SIT
Memory - Flash - MT28EW256ABA1HPC-0SIT 803506-MT28EW256ABA1HPC-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 803506-MT28EW256ABA1 HPC-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 75ns Supplier Device Package: 64-LBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,104 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 803506-MT28EW256ABA1HPC-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 75ns
Supplier Device Package: 64-LBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,104
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MT28EW256ABA1HPC-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW256ABA1HPC-0SIT
Memory IC and Storage Component 774-MT28EW256ABA1HPC-0SIT
IC FLASH 256MBIT PARALLEL 64LBGA Product overview: MT28EW256ABA1HPC-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW256ABA1HPC -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 64LBGA Product overview: MT28EW256ABA1HPC-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW256ABA1HPC-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1780-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 64-LBGA (11x13)

FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 64-LBGA (11x13)

Buy Now Datasheet
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7601 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7601
Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7601
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit, 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit, 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 256MBIT PARALLEL 64LBGA

IC FLASH 256MBIT PARALLEL 64LBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 256Mbit Parallel 75 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 256Mbit Parallel 75 ns 64-LBGA (11x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28EW256ABA1HPC-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW256ABA1HPC-0SIT
Integrated Circuits (ICs) - Memory - Memory MT28EW256ABA1HPC-0SIT
IC FLASH 256MBIT PARALLEL 64LBGA

IC FLASH 256MBIT PARALLEL 64LBGA

Supplier's Site
IC FLASH 256MBIT PARALLEL 64LBGA

IC FLASH 256MBIT PARALLEL 64LBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 803506-MT28EW256ABA1HPC-0SIT 774-MT28EW256ABA1HPC-0SIT 557-1780-ND 80AH7601 MT28EW256ABA1HPC-0SIT MT28EW256ABA1HPC-0SIT MT28EW256ABA1HPC-0SIT MT28EW256ABA1HPC-0SIT
Product Name Memory - Flash - MT28EW256ABA1HPC-0SIT Memory IC and Storage Component Memory Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Access Time 75 ns 75 ns 75 ns 75 ns 75 ns
Cycle Time 60 ns 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V -40degC ~ 85degC (TA) 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27LS03DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details