Manufacturer: Micron Technology Inc.
Win Source Part Number: 719618-MT28EW256ABA1
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 75ns
Family Name: MT28EW256ABA1H
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Alternative Parts (Cross-Reference): S29GL256P90TFCR10D; S29GL256P90TACR10; S29GL256P90TACR23;
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 256MBIT PARALLEL 56TSOP Product overview: MT28EW256ABA1HJS-0SI
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 75ns 56-TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 256Mbit Parallel 75 ns 56-TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit, 16M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes
FLASH MEMORY, 256MBIT, -40 TO 85DEG C
IC FLASH 256MBIT PARALLEL 56TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 719618-MT28EW256ABA1HJS-0SIT | 774-MT28EW256ABA1HJS-0SIT | MT28EW256ABA1HJS-0SIT-ND | MT28EW256ABA1HJS-0SIT | MT28EW256ABA1HJS-0SIT | MT28EW256ABA1HJS-0SIT | 80AH7600 | 82AJ0624 | MT28EW256ABA1HJS-0SIT |
| Product Name | Memory - Flash - MT28EW256ABA1HJS-0SIT | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 256Mbit, -40 To 85Deg C Micron | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash | Flash | Flash; FLASH - NOR |
| Access Time | 75 ns | 75 ns | 75 ns | 75 ns | 75 ns | ||||
| Cycle Time | 60 ns | 60 ns | 60 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |