Category: IT infrastructure Memory
Win Source Part Number: 1451956-MT28EW128ABA
Manufacturer: Micron Technology Inc.
IC FLASH 128MBIT PAR 56VFBGA
IC FLSH 128MBIT PARALLEL 56VFBGA
IC FLASH 128MBIT PAR 56VFBGA
FLASH - NOR Memory IC 128Mbit Parallel 95 ns 56-VFBGA (7x9)
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:128Mbit; Flash Memory Configuration:8M x 16bit / 16M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1451956-MT28EW128ABA1LPN-0SIT | MT28EW128ABA1LPN-0SIT | MT28EW128ABA1LPN-0SIT | MT28EW128ABA1LPN-0SIT | MT28EW128ABA1LPN-0SIT | 80AH7599 |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash |
| Access Time | 95 ns | 95 ns | 95 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |