Micron Technology, Inc. Memory - Flash - MT28EW128ABA1LPC-0SIT MT28EW128ABA1LPC-0SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 803235-MT28EW128ABA1 LPC-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 95ns Supplier Device Package: 64-LBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,104 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 803235-MT28EW128ABA1 LPC-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 95ns Supplier Device Package: 64-LBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,104 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micron 128Mbit Flash Memory (part number 80AH7598) is a parallel NOR flash memory device designed for embedded applications. It utilizes single-level cell (SLC) technology and operates within a supply voltage range of 2.7V to 3.6V for core functions, with I/O buffers operating at 1.65V to V_CC. The memory features a density of 128Mbit and supports both x8 and x16 configurations. Performance specifications include a page access time of 20ns and random access times of 70ns at 2.7V to 3.6V. The device supports a 512-word program buffer with typical programming speeds of 2.0 MB/s and 2.5 MB/s for accelerated operations. Block erase operations can be completed in approximately 0.2 seconds, and the device is capable of program/erase suspend and resume functions. The memory is organized into uniform blocks of 128KB and is compliant with JESD47 standards, offering a minimum of 100,000 erase cycles per block and a typical data retention of 20 years. It is available in multiple package options, including a 56-pin TSOP and a 64-ball LBGA, and is RoHS-compliant and halogen-free. The operating temperature range is specified from -40°C to +85°C, making it suitable for a variety of industrial applications.

Datasheet Summary
Powered by GS/AI

The Micron 128Mbit Flash Memory (part number 80AH7598) is a parallel NOR flash memory device designed for embedded applications. It utilizes single-level cell (SLC) technology and operates within a supply voltage range of 2.7V to 3.6V for core functions, with I/O buffers operating at 1.65V to V_CC. The memory features a density of 128Mbit and supports both x8 and x16 configurations. Performance specifications include a page access time of 20ns and random access times of 70ns at 2.7V to 3.6V. The device supports a 512-word program buffer with typical programming speeds of 2.0 MB/s and 2.5 MB/s for accelerated operations. Block erase operations can be completed in approximately 0.2 seconds, and the device is capable of program/erase suspend and resume functions. The memory is organized into uniform blocks of 128KB and is compliant with JESD47 standards, offering a minimum of 100,000 erase cycles per block and a typical data retention of 20 years. It is available in multiple package options, including a 56-pin TSOP and a 64-ball LBGA, and is RoHS-compliant and halogen-free. The operating temperature range is specified from -40°C to +85°C, making it suitable for a variety of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT28EW128ABA1LPC-0SIT - 803235-MT28EW128ABA1LPC-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW128ABA1LPC-0SIT
803235-MT28EW128ABA1LPC-0SIT
Memory - Flash - MT28EW128ABA1LPC-0SIT 803235-MT28EW128ABA1LPC-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 803235-MT28EW128ABA1 LPC-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 95ns Supplier Device Package: 64-LBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,104 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 803235-MT28EW128ABA1LPC-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 95ns
Supplier Device Package: 64-LBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,104
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28EW128ABA1LPC-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW128ABA1LPC-0SIT
Memory IC and Storage Component 774-MT28EW128ABA1LPC-0SIT
IC FLASH 128MBIT PARALLEL 64LBGA Product overview: MT28EW128ABA1LPC-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1LPC -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 64LBGA Product overview: MT28EW128ABA1LPC-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1LPC-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1779-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 95ns 64-LBGA (11x13)

FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 95ns 64-LBGA (11x13)

Buy Now Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7598 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7598
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7598
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:128Mbit; Flash Memory Configuration:8M x 16bit / 16M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:128Mbit; Flash Memory Configuration:8M x 16bit / 16M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C Micron - 82AJ0623 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C Micron
82AJ0623
Flash Memory, 128Mbit, -40 To 85Deg C Micron 82AJ0623
FLASH MEMORY, 128MBIT, -40 TO 85DEG C

FLASH MEMORY, 128MBIT, -40 TO 85DEG C

Supplier's Site
FLASH - NOR Memory IC 128Mbit Parallel 95 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 128Mbit Parallel 95 ns 64-LBGA (11x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28EW128ABA1LPC-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW128ABA1LPC-0SIT
Integrated Circuits (ICs) - Memory - Memory MT28EW128ABA1LPC-0SIT
IC FLASH 128MBIT PARALLEL 64LBGA

IC FLASH 128MBIT PARALLEL 64LBGA

Supplier's Site
IC FLASH 128MBIT PARALLEL 64LBGA

IC FLASH 128MBIT PARALLEL 64LBGA

Supplier's Site Datasheet
IC FLASH 128MBIT PARALLEL 64LBGA

IC FLASH 128MBIT PARALLEL 64LBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 803235-MT28EW128ABA1LPC-0SIT 774-MT28EW128ABA1LPC-0SIT 557-1779-ND 80AH7598 82AJ0623 MT28EW128ABA1LPC-0SIT MT28EW128ABA1LPC-0SIT MT28EW128ABA1LPC-0SIT MT28EW128ABA1LPC-0SIT
Product Name Memory - Flash - MT28EW128ABA1LPC-0SIT Memory IC and Storage Component Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 128Mbit, -40 To 85Deg C Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR
Access Time 95 ns 95 ns 95 ns 95 ns 95 ns
Cycle Time 60 ns 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - S25FL128SAGBHIT00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details