Micron Technology, Inc. Memory IC and Storage Component MT28EW128ABA1LJS-0SIT

Description
IC FLASH 128MBIT PARALLEL 56TSOP Product overview: MT28EW128ABA1LJS-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1LJS -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT PARALLEL 56TSOP Product overview: MT28EW128ABA1LJS-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1LJS -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT28EW128ABA1LJS-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW128ABA1LJS-0SIT
Memory IC and Storage Component 774-MT28EW128ABA1LJS-0SIT
IC FLASH 128MBIT PARALLEL 56TSOP Product overview: MT28EW128ABA1LJS-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1LJS -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 56TSOP Product overview: MT28EW128ABA1LJS-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1LJS-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1778-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 95ns 56-TSOP

FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 95ns 56-TSOP

Buy Now Datasheet
Memory - Flash - MT28EW128ABA1LJS-0SIT - 715493-MT28EW128ABA1LJS-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW128ABA1LJS-0SIT
715493-MT28EW128ABA1LJS-0SIT
Memory - Flash - MT28EW128ABA1LJS-0SIT 715493-MT28EW128ABA1LJS-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 715493-MT28EW128ABA1 LJS-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 95ns Categories: Integrated Circuits Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Alternative Parts (Cross-Reference): JS28F128P30BF75A; AT49SV12804-70TU; AT49SV12804-70TI; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 576 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 715493-MT28EW128ABA1LJS-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 95ns
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Alternative Parts (Cross-Reference): JS28F128P30BF75A; AT49SV12804-70TU; AT49SV12804-70TI;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
FLASH - NOR Memory IC 128Mbit Parallel 95 ns 56-TSOP

FLASH - NOR Memory IC 128Mbit Parallel 95 ns 56-TSOP

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory >> NOR FLASH MT28EW128ABA1LJS-0SIT
128Mbit 并口(Parallel) TFSOP-56-18.4mm NOR FLASH ROHS

128Mbit 并口(Parallel) TFSOP-56-18.4mm NOR FLASH ROHS

Supplier's Site Datasheet
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7597 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7597
Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7597
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:128Mbit; Flash Memory Configuration:8M x 16bit / 16M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:128Mbit; Flash Memory Configuration:8M x 16bit / 16M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 128Mbit, -40 To 85Deg C Micron - 82AJ0622 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Mbit, -40 To 85Deg C Micron
82AJ0622
Flash Memory, 128Mbit, -40 To 85Deg C Micron 82AJ0622
FLASH MEMORY, 128MBIT, -40 TO 85DEG C

FLASH MEMORY, 128MBIT, -40 TO 85DEG C

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT28EW128ABA1LJS-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW128ABA1LJS-0SIT
Integrated Circuits (ICs) - Memory - Memory MT28EW128ABA1LJS-0SIT
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT28EW128ABA1LJS-0SIT 557-1778-ND 715493-MT28EW128ABA1LJS-0SIT MT28EW128ABA1LJS-0SIT MT28EW128ABA1LJS-0SIT MT28EW128ABA1LJS-0SIT MT28EW128ABA1LJS-0SIT 80AH7597 82AJ0622 MT28EW128ABA1LJS-0SIT
Product Name Memory IC and Storage Component Memory Memory - Flash - MT28EW128ABA1LJS-0SIT Memory Memory Memory >> NOR FLASH Memory Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 128Mbit, -40 To 85Deg C Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash Flash; FLASH - NOR Flash Flash Flash; Non-Volatile
Access Time 95 ns 95 ns 95 ns 95 ns 95 ns
Cycle Time 60 ns 60 ns 60 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details