IC FLASH 128MBIT PARALLEL 56TSOP Product overview: MT28EW128ABA1LJS-0SI
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 95ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 128Mbit Parallel 95 ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT28EW128ABA1LJS-0SIT TR | 557-MT28EW128ABA1LJS-0SITTRCT-ND | MT28EW128ABA1LJS-0SIT TR | MT28EW128ABA1LJS-0SIT TR | MT28EW128ABA1LJS-0SIT TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 95 ns | 95 ns | 95 ns | ||
| Cycle Time | 60 ns | 60 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |