IC FLSH 128MBIT PARALLEL 56VFBGA
IC FLASH 128MBIT PAR 56VFBGA
FLASH - NOR Memory IC 128Mbit Parallel 95 ns 56-VFBGA (7x9)
IC FLASH 128MBIT PAR 56VFBGA
| Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28EW128ABA1HPN-0SIT TR | MT28EW128ABA1HPN-0SIT TR | MT28EW128ABA1HPN-0SIT TR | MT28EW128ABA1HPN-0SIT TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 95 ns | 95 ns | 95 ns | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |