Micron Technology, Inc. Memory IC and Storage Component MT28EW128ABA1HPC-1SIT

Description
IC FLASH 128MBIT PARALLEL 64LBGA Product overview: MT28EW128ABA1HPC-1SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1HPC -1SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT PARALLEL 64LBGA Product overview: MT28EW128ABA1HPC-1SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1HPC -1SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT28EW128ABA1HPC-1SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW128ABA1HPC-1SIT
Memory IC and Storage Component 774-MT28EW128ABA1HPC-1SIT
IC FLASH 128MBIT PARALLEL 64LBGA Product overview: MT28EW128ABA1HPC-1SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1HPC -1SIT can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 64LBGA Product overview: MT28EW128ABA1HPC-1SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1HPC-1SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT28EW128ABA1HPC-1SIT - 810473-MT28EW128ABA1HPC-1SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW128ABA1HPC-1SIT
810473-MT28EW128ABA1HPC-1SIT
Memory - Flash - MT28EW128ABA1HPC-1SIT 810473-MT28EW128ABA1HPC-1SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 810473-MT28EW128ABA1 HPC-1SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 95ns Part Status: Obsolete (End Of Life) Supplier Device Package: 64-LBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,104 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 810473-MT28EW128ABA1HPC-1SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 95ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-LBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,104
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - MT28EW128ABA1HPC-1SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 95ns 64-LBGA (11x13)

FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 95ns 64-LBGA (11x13)

Buy Now Datasheet
FLASH - NOR Memory IC 128Mbit Parallel 95 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 128Mbit Parallel 95 ns 64-LBGA (11x13)

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 64LBGA

IC FLASH 128MBIT PARALLEL 64LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28EW128ABA1HPC-1SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW128ABA1HPC-1SIT
Integrated Circuits (ICs) - Memory - Memory MT28EW128ABA1HPC-1SIT
IC FLASH 128MBIT PARALLEL 64LBGA

IC FLASH 128MBIT PARALLEL 64LBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT28EW128ABA1HPC-1SIT 810473-MT28EW128ABA1HPC-1SIT MT28EW128ABA1HPC-1SIT-ND MT28EW128ABA1HPC-1SIT MT28EW128ABA1HPC-1SIT MT28EW128ABA1HPC-1SIT
Product Name Memory IC and Storage Component Memory - Flash - MT28EW128ABA1HPC-1SIT Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 95 ns 95 ns 95 ns 95 ns
Cycle Time 60 ns 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - S25FL128SDPNFI000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details