Manufacturer: Micron Technology Inc.
Win Source Part Number: 801685-MT28EW128ABA1
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 95ns
Supplier Device Package: 64-LBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,104
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 95ns 64-LBGA (11x13)
IC FLASH 128MBIT PARALLEL 64LBGA Product overview: MT28EW128ABA1HPC-0SI
IC FLASH 128MBIT PARALLEL 64LBGA
IC FLASH 128MBIT PARALLEL 64LBGA
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Parallel NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit / 8M x 16bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:-RoHS Compliant: Yes
FLASH - NOR Memory IC 128Mbit Parallel 95 ns 64-LBGA (11x13)
IC FLASH 128MBIT PARALLEL 64LBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 801685-MT28EW128ABA1HPC-0SIT | 557-1777-ND | 774-MT28EW128ABA1HPC-0SIT | MT28EW128ABA1HPC-0SIT | MT28EW128ABA1HPC-0SIT | 80AH7595 | MT28EW128ABA1HPC-0SIT | MT28EW128ABA1HPC-0SIT |
| Product Name | Memory - Flash - MT28EW128ABA1HPC-0SIT | Memory | Memory IC and Storage Component | Memory | Memory | Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns | 95 ns | |||
| Cycle Time | 60 ns | 60 ns | 60 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |