Micron Technology, Inc. Memory MT28EW128ABA1HPC-0SIT TR

Description
IC FLASH 128MBIT PARALLEL 64LBGA
Request a Quote Datasheet
Description
IC FLASH 128MBIT PARALLEL 64LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT28EW128ABA1HPC-0SITTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT PARALLEL 64LBGA

IC FLASH 128MBIT PARALLEL 64LBGA

Buy Now Datasheet
Memory - 557-MT28EW128ABA1HPC-0SITTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 95ns 64-LBGA (11x13)

FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 95ns 64-LBGA (11x13)

Buy Now Datasheet
Memory - 557-MT28EW128ABA1HPC-0SITTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT PARALLEL 64LBGA

IC FLASH 128MBIT PARALLEL 64LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371530-MT28EW128ABA1HPC-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371530-MT28EW128ABA1HPC-0SIT TR
Integrated Circuits (ICs) - Memory - Memory 1371530-MT28EW128ABA1HPC-0SIT TR
Win Source Part Number: 1371530-MT28EW128ABA 1HPC-0SIT TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Product Status: Active Package / Case: 64-LBGA Supplier Device Package: 64-LBGA (11x13) Base Product Number: MT28EW128 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 128Mbit Memory Organization: 16M x 8, 8M x 16 Memory Interface: Parallel Write Cycle Time - Word, Page: 60ns Access Time: 95 ns

Win Source Part Number: 1371530-MT28EW128ABA1HPC-0SIT TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Product Status: Active
Package / Case: 64-LBGA
Supplier Device Package: 64-LBGA (11x13)
Base Product Number: MT28EW128
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 128Mbit
Memory Organization: 16M x 8, 8M x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 60ns
Access Time: 95 ns

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28EW128ABA1HPC-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW128ABA1HPC-0SIT TR
Memory IC and Storage Component 774-MT28EW128ABA1HPC-0SIT TR
IC FLASH 128MBIT PARALLEL 64LBGA Product overview: MT28EW128ABA1HPC-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1HPC -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 64LBGA Product overview: MT28EW128ABA1HPC-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW128ABA1HPC-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NOR Memory IC 128Mbit Parallel 95 ns 64-LBGA (11x13)

FLASH - NOR Memory IC 128Mbit Parallel 95 ns 64-LBGA (11x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28EW128ABA1HPC-0SIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW128ABA1HPC-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT28EW128ABA1HPC-0SIT TR
IC FLASH 128MBIT PARALLEL 64LBGA

IC FLASH 128MBIT PARALLEL 64LBGA

Supplier's Site
IC FLASH 128MBIT PARALLEL 64LBGA

IC FLASH 128MBIT PARALLEL 64LBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT28EW128ABA1HPC-0SITTRCT-ND 1371530-MT28EW128ABA1HPC-0SIT TR 774-MT28EW128ABA1HPC-0SIT TR MT28EW128ABA1HPC-0SIT TR MT28EW128ABA1HPC-0SIT TR MT28EW128ABA1HPC-0SIT TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 64-LBGA BGA; Tape & Reel (TR) BGA; 64-LBGA
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RC28F128P33B85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 128000 kbits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 8928919956-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details