IC FLASH 128MBIT PARALLEL 56TSOP Product overview: MT28EW128ABA1HJS-0SI
Manufacturer: Micron Technology Inc.
Win Source Part Number: 804756-MT28EW128ABA1
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 95ns
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 95ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 128Mbit Parallel 95 ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:128Mbit; Flash Memory Configuration:8M x 16bit / 16M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes
FLASH MEMORY, 128MBIT, -40 TO 85DEG C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT28EW128ABA1HJS-0SIT | 804756-MT28EW128ABA1HJS-0SIT | 557-1776-ND | MT28EW128ABA1HJS-0SIT | MT28EW128ABA1HJS-0SIT | MT28EW128ABA1HJS-0SIT | MT28EW128ABA1HJS-0SIT | 80AH7594 | 82AJ0621 |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT28EW128ABA1HJS-0SIT | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 128Mbit, -40 To 85Deg C Micron |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash | Flash |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns | 95 ns | ||||
| Cycle Time | 60 ns | 60 ns | 60 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Address Bus Width | 8 to 16 bits |