The Micron 1Gbit Automotive Parallel NOR Flash memory (part number MT28EW01GABA1xJS-0AA
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1316508-MT28EW01GABA
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Bulk
Standard Package: 1,104
Mounting: Surface Mount
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 105 ns
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 64-LBGA (11x13)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-LBGA
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 79
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Base Product Number: MT28EW01
Product Status: Obsolete
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105ns 64-LBGA (11x13)
IC FLASH 1GBIT PARALLEL 64LBGA Product overview: MT28EW01GABA1LPC-0AA
FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:SLC NOR; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit / 128M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes
FLASH - NOR Memory IC 1Gbit Parallel 105 ns 64-LBGA (11x13)
IC FLASH 1GBIT PARALLEL 64LBGA
IC FLASH 1GBIT PARALLEL 64LBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1316508-MT28EW01GABA1LPC-0AAT | MT28EW01GABA1LPC-0AAT-ND | 774-MT28EW01GABA1LPC-0AAT | 80AH7592 | MT28EW01GABA1LPC-0AAT | MT28EW01GABA1LPC-0AAT | MT28EW01GABA1LPC-0AAT |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC and Storage Component | Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 105 ns | 105 ns | 105 ns | 105 ns | |||
| Cycle Time | 60 ns | 60 ns | 60 ns | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | BGA; 64-LBGA | 64-LBGA | BGA; Bulk | LBGA | BGA; 64-LBGA |