IC FLASH 1GBIT PARALLEL 56TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 95ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP Product overview: MT28EW01GABA1LJS-0SI
IC FLASH 1GBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 1Gbit Parallel 95 ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT28EW01GABA1LJS-0SITTRDKR-ND | 774-MT28EW01GABA1LJS-0SIT TR | MT28EW01GABA1LJS-0SIT TR | MT28EW01GABA1LJS-0SIT TR | MT28EW01GABA1LJS-0SIT TR |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | Tape & Reel (TR) | 56-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount | |
| Access Time | 95 ns | 95 ns | 95 ns |