Manufacturer: Micron Technology Inc.
Win Source Part Number: 928227-MT28EW01GABA1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105 ns 56-TSOP
Package: Bulk
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 576
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP Product overview: MT28EW01GABA1LJS-0AA
IC FLASH 1GBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 1Gbit Parallel 105 ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Parallel NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit / 64M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Access Time:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 928227-MT28EW01GABA1LJS-0AAT | MT28EW01GABA1LJS-0AAT-ND | 774-MT28EW01GABA1LJS-0AAT | MT28EW01GABA1LJS-0AAT | MT28EW01GABA1LJS-0AAT | MT28EW01GABA1LJS-0AAT | 80AH7590 |
| Product Name | Memory - Flash - MT28EW01GABA1LJS-0AAT | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOP; 56-TSOP | "56-TFSOP (0.724"", 18.40mm Width)" | Bulk | 56-TFSOP (0.724\", 18.40mm Width) | TSOP | ||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |