IC FLASH 1GBIT PARALLEL 64LBGA Product overview: MT28EW01GABA1HPC-0SI
Manufacturer: Micron Technology Inc.
Win Source Part Number: 759331-MT28EW01GABA1
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 95ns
Family Name: MT28EW01GABA
Categories: Integrated Circuits
Supplier Device Package: 64-LBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Alternative Parts (Cross-Reference): S29GL01GT10FHI040; S29GL01GT10FAI030; S29GL01GT10FHI030;
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,104
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 95ns 64-LBGA (11x13)
FLASH - NOR Memory IC 1Gbit Parallel 95 ns 64-LBGA (11x13)
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit / 128M x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:64Pins; Clock Frequency:- RoHS Compliant: Yes
FLASH MEMORY, 1GBIT, -40 TO 85DEG C
IC FLASH 1GBIT PARALLEL 64LBGA
IC FLASH 1GBIT PARALLEL 64LBGA
IC FLASH 1GBIT PARALLEL 64LBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT28EW01GABA1HPC-0SIT | 759331-MT28EW01GABA1HPC-0SIT | MT28EW01GABA1HPC-0SIT-ND | MT28EW01GABA1HPC-0SIT | 80AH7589 | 82AJ0620 | MT28EW01GABA1HPC-0SIT | MT28EW01GABA1HPC-0SIT | MT28EW01GABA1HPC-0SIT |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT28EW01GABA1HPC-0SIT | Memory | Memory | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 1Gbit, -40 To 85Deg C Micron | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash | Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns | 95 ns | ||||
| Cycle Time | 60 ns | 60 ns | 60 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |