Micron Technology, Inc. Memory - Flash - MT28EW01GABA1HJS-0SIT MT28EW01GABA1HJS-0SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 758555-MT28EW01GABA1 HJS-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8, 64M x 16) Access Time: 95ns Family Name: MT28EW01GABA Categories: Integrated Circuits Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Alternative Parts (Cross-Reference): S29GL01GS12TFI013; S29GL01GT10TFI030; S29GL01GT11TFIV30; ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 576 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 758555-MT28EW01GABA1 HJS-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8, 64M x 16) Access Time: 95ns Family Name: MT28EW01GABA Categories: Integrated Circuits Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Alternative Parts (Cross-Reference): S29GL01GS12TFI013; S29GL01GT10TFI030; S29GL01GT11TFIV30; ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 576 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT28EW01GABA1HJS-0SIT - 758555-MT28EW01GABA1HJS-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28EW01GABA1HJS-0SIT
758555-MT28EW01GABA1HJS-0SIT
Memory - Flash - MT28EW01GABA1HJS-0SIT 758555-MT28EW01GABA1HJS-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 758555-MT28EW01GABA1 HJS-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8, 64M x 16) Access Time: 95ns Family Name: MT28EW01GABA Categories: Integrated Circuits Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Alternative Parts (Cross-Reference): S29GL01GS12TFI013; S29GL01GT10TFI030; S29GL01GT11TFIV30; ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 576 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 758555-MT28EW01GABA1HJS-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 95ns
Family Name: MT28EW01GABA
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Alternative Parts (Cross-Reference): S29GL01GS12TFI013; S29GL01GT10TFI030; S29GL01GT11TFIV30;
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MT28EW01GABA1HJS-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28EW01GABA1HJS-0SIT
Memory IC and Storage Component 774-MT28EW01GABA1HJS-0SIT
IC FLASH 1GBIT PARALLEL 56TSOP Product overview: MT28EW01GABA1HJS-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW01GABA1HJS -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 56TSOP Product overview: MT28EW01GABA1HJS-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28EW01GABA1HJS-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT28EW01GABA1HJS-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 95ns 56-TSOP

FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 95ns 56-TSOP

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7587 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7587
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7587
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit / 128M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NOR; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit / 128M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site
Flash Memory, 1Gbit, -40 To 85Deg C Micron - 82AJ0619 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C Micron
82AJ0619
Flash Memory, 1Gbit, -40 To 85Deg C Micron 82AJ0619
FLASH MEMORY, 1GBIT, -40 TO 85DEG C

FLASH MEMORY, 1GBIT, -40 TO 85DEG C

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT28EW01GABA1HJS-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28EW01GABA1HJS-0SIT
Integrated Circuits (ICs) - Memory - Memory MT28EW01GABA1HJS-0SIT
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site
FLASH - NOR Memory IC 1Gbit Parallel 95 ns 56-TSOP

FLASH - NOR Memory IC 1Gbit Parallel 95 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 758555-MT28EW01GABA1HJS-0SIT 774-MT28EW01GABA1HJS-0SIT MT28EW01GABA1HJS-0SIT-ND MT28EW01GABA1HJS-0SIT MT28EW01GABA1HJS-0SIT 80AH7587 82AJ0619 MT28EW01GABA1HJS-0SIT MT28EW01GABA1HJS-0SIT
Product Name Memory - Flash - MT28EW01GABA1HJS-0SIT Memory IC and Storage Component Memory Memory Memory Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 1Gbit, -40 To 85Deg C Micron Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH - NOR Flash; Flash Flash Flash Flash; Non-Volatile Flash; FLASH
Access Time 95 ns 95 ns 95 ns 95 ns 95 ns
Cycle Time 60 ns 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - JS28F128P30B85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 128000 kbits
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details