IC FLASH 1GBIT PARALLEL 56TSOP Product overview: MT28EW01GABA1HJS-0SI
Manufacturer: Micron Technology Inc.
Win Source Part Number: 789880-MT28EW01GABA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 95ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC FLASH 1GBIT PARALLEL 56TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 95ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 1Gbit Parallel 95 ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT28EW01GABA1HJS-0SIT TR | 789880-MT28EW01GABA1HJS-0SIT TR | 557-MT28EW01GABA1HJS-0SITTRDKR-ND | MT28EW01GABA1HJS-0SIT TR | MT28EW01GABA1HJS-0SIT TR | MT28EW01GABA1HJS-0SIT TR |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT28EW01GABA1HJS-0SIT TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns | ||
| Cycle Time | 60 ns | 60 ns | 60 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits |