FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105ns 56-TSOP
Win Source Part Number: 1033186-MT28EW01GABA
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 576
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 105 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT28EW01GABA1HJS-0AA
ECCN: 3A991B1A
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT28EW01
IC FLASH 1GBIT PARALLEL 56TSOP Product overview: MT28EW01GABA1HJS-0AA
IC FLASH 1GBIT PARALLEL 56TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:SLC NOR; Memory Size:1Gbit; Flash Memory Configuration:64M x 16bit / 128M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes
FLASH - NOR Memory IC 1Gbit Parallel 105 ns 56-TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28EW01GABA1HJS-0AAT-ND | 1033186-MT28EW01GABA1HJS-0AAT | 774-MT28EW01GABA1HJS-0AAT | MT28EW01GABA1HJS-0AAT | MT28EW01GABA1HJS-0AAT | MT28EW01GABA1HJS-0AAT | 80AH7586 | MT28EW01GABA1HJS-0AAT |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | Bulk | 56-TFSOP (0.724", 18.40mm Width) | TSOP | 56-TFSOP (0.724\", 18.40mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Access Time | 105 ns | 105 ns | 105 ns | 105 ns | 105 ns |