Micron Technology, Inc. Memory IC and Storage Component MT25TL512HBA8E12-0AAT

Description
IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25TL512HBA8E12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25TL512HBA8E12 -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25TL512HBA8E12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25TL512HBA8E12 -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25TL512HBA8E12-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25TL512HBA8E12-0AAT
Memory IC and Storage Component 774-MT25TL512HBA8E12-0AAT
IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25TL512HBA8E12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25TL512HBA8E12 -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25TL512HBA8E12-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25TL512HBA8E12-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25TL512HBA8E12-0AAT - 711398-MT25TL512HBA8E12-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25TL512HBA8E12-0AAT
711398-MT25TL512HBA8E12-0AAT
Memory - Flash - MT25TL512HBA8E12-0AAT 711398-MT25TL512HBA8E12-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 711398-MT25TL512HBA8 E12-0AAT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Categories: Integrated Circuits Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 24-TBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,122 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 711398-MT25TL512HBA8E12-0AAT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Categories: Integrated Circuits
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 24-TBGA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,122
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - MT25TL512HBA8E12-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron - 80AH7585 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron
80AH7585
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron 80AH7585
FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25TL512HBA8E12-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25TL512HBA8E12-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25TL512HBA8E12-0AAT
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25TL512HBA8E12-0AAT 711398-MT25TL512HBA8E12-0AAT MT25TL512HBA8E12-0AAT-ND MT25TL512HBA8E12-0AAT 80AH7585 MT25TL512HBA8E12-0AAT MT25TL512HBA8E12-0AAT MT25TL512HBA8E12-0AAT
Product Name Memory IC and Storage Component Memory - Flash - MT25TL512HBA8E12-0AAT Memory Memory Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash Flash; FLASH - NOR Flash; FLASH Flash; Non-Volatile
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Number of Words 64000 k
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details