The MT25TL512BBA8ESF-0AA
IC FLASH 512MBIT SPI 16SOP2 Product overview: MT25TL512BBA8ESF-0AA
Manufacturer: Micron Technology Inc.
Win Source Part Number: 812784-MT25TL512BBA8
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Supplier Device Package: 16-SOP2
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SOP2
IC FLASH 512MBIT SPI 16SOP2
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SOP2
FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes
IC FLASH 512MBIT SPI 16SOP2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25TL512BBA8ESF-0AAT | 812784-MT25TL512BBA8ESF-0AAT | MT25TL512BBA8ESF-0AAT-ND | MT25TL512BBA8ESF-0AAT | MT25TL512BBA8ESF-0AAT | 80AH7582 | MT25TL512BBA8ESF-0AAT |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT25TL512BBA8ESF-0AAT | Memory | Memory | Memory | Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash | Flash; Non-Volatile |
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 ns | 8.00E6 to 2.80E6 ns | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Number of Words | 64000 k |