FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 24-T-PBGA (6x8)
IC FLASH 512MBIT SPI 24TPBGA
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)
IC FLASH 512MBIT SPI 24TPBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT25TL512BBA8E12-0AATTR-ND | MT25TL512BBA8E12-0AAT TR | MT25TL512BBA8E12-0AAT TR | MT25TL512BBA8E12-0AAT TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 24-TBGA | BGA; 24-TBGA |