Micron Technology, Inc. Memory MT25TL01GHBB8ESF-0AAT

Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25TL01GHBB8ESF-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SOP2

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SOP2

Buy Now Datasheet
133MHZ Memory IC and Storage Component - 774-MT25TL01GHBB8ESF-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25TL01GHBB8ESF-0AAT
133MHZ Memory IC and Storage Component 774-MT25TL01GHBB8ESF-0AAT
IC FLASH 1GBIT SPI 133MHZ 16SOP2 Product overview: MT25TL01GHBB8ESF-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25TL01GHBB8ESF -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 133MHZ 16SOP2 Product overview: MT25TL01GHBB8ESF-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25TL01GHBB8ESF-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25TL01GHBB8ESF-0AAT - 813047-MT25TL01GHBB8ESF-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25TL01GHBB8ESF-0AAT
813047-MT25TL01GHBB8ESF-0AAT
Memory - Flash - MT25TL01GHBB8ESF-0AAT 813047-MT25TL01GHBB8ESF-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 813047-MT25TL01GHBB8 ESF-0AAT Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 813047-MT25TL01GHBB8ESF-0AAT
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Supplier Device Package: 16-SOP2
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 16-SOP2

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 16-SOP2

Buy Now Datasheet
IC FLASH 1GBIT SPI 133MHZ 16SOP2

IC FLASH 1GBIT SPI 133MHZ 16SOP2

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron - 80AH7578 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron
80AH7578
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron 80AH7578
FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25TL01GHBB8ESF-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25TL01GHBB8ESF-0AAT
IC FLASH 1GBIT SPI 133MHZ 16SOP2

IC FLASH 1GBIT SPI 133MHZ 16SOP2

Supplier's Site
IC FLASH 1GBIT SPI 133MHZ 16SOP2

IC FLASH 1GBIT SPI 133MHZ 16SOP2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25TL01GHBB8ESF-0AAT-ND 774-MT25TL01GHBB8ESF-0AAT 813047-MT25TL01GHBB8ESF-0AAT MT25TL01GHBB8ESF-0AAT MT25TL01GHBB8ESF-0AAT 80AH7578 MT25TL01GHBB8ESF-0AAT MT25TL01GHBB8ESF-0AAT
Product Name Memory 133MHZ Memory IC and Storage Component Memory - Flash - MT25TL01GHBB8ESF-0AAT Memory Memory Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tube SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) WSOIC SOIC; 16-SOIC (0.295", 7.50mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Memory - 16-3417-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
 - MD28F010-90 - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
3 suppliers