FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SOP2
IC FLASH 1GBIT SPI 133MHZ 16SOP2
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 16-SOP2
IC FLASH 1GBIT SPI 133MHZ 16SOP2
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT25TL01GHBB8ESF-0AATTR-ND | MT25TL01GHBB8ESF-0AAT TR | MT25TL01GHBB8ESF-0AAT TR | MT25TL01GHBB8ESF-0AAT TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |