Micron Technology, Inc. Memory - Flash - MT25TL01GBBB8ESF-0AAT MT25TL01GBBB8ESF-0AAT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 812196-MT25TL01GBBB8 ESF-0AAT Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 812196-MT25TL01GBBB8 ESF-0AAT Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25TL01GBBB8ESF-0AAT - 812196-MT25TL01GBBB8ESF-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25TL01GBBB8ESF-0AAT
812196-MT25TL01GBBB8ESF-0AAT
Memory - Flash - MT25TL01GBBB8ESF-0AAT 812196-MT25TL01GBBB8ESF-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 812196-MT25TL01GBBB8 ESF-0AAT Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 812196-MT25TL01GBBB8ESF-0AAT
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Supplier Device Package: 16-SOP2
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - MT25TL01GBBB8ESF-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SOP2

FLASH - NOR Memory IC 1Gb (128M x 8) SPI 133MHz 16-SOP2

Buy Now Datasheet
133MHZ Memory IC and Storage Component - 774-MT25TL01GBBB8ESF-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25TL01GBBB8ESF-0AAT
133MHZ Memory IC and Storage Component 774-MT25TL01GBBB8ESF-0AAT
IC FLASH 1GBIT SPI 133MHZ 16SOP2 Product overview: MT25TL01GBBB8ESF-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25TL01GBBB8ESF -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 133MHZ 16SOP2 Product overview: MT25TL01GBBB8ESF-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25TL01GBBB8ESF-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25TL01GBBB8ESF-0AAT
Integrated Circuits (ICs) - Memory - Memory MT25TL01GBBB8ESF-0AAT
IC FLASH 1GBIT SPI 133MHZ 16SOP2

IC FLASH 1GBIT SPI 133MHZ 16SOP2

Supplier's Site
IC FLASH 1GBIT SPI 133MHZ 16SOP2

IC FLASH 1GBIT SPI 133MHZ 16SOP2

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron - 80AH7576 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron
80AH7576
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron 80AH7576
FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH - NOR Memory IC 1Gbit SPI 133 MHz 16-SOP2

FLASH - NOR Memory IC 1Gbit SPI 133 MHz 16-SOP2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 812196-MT25TL01GBBB8ESF-0AAT MT25TL01GBBB8ESF-0AAT-ND 774-MT25TL01GBBB8ESF-0AAT MT25TL01GBBB8ESF-0AAT MT25TL01GBBB8ESF-0AAT 80AH7576 MT25TL01GBBB8ESF-0AAT
Product Name Memory - Flash - MT25TL01GBBB8ESF-0AAT Memory 133MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash Flash; FLASH
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tray WSOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V -40degC ~ 105degC (TA) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 27S21DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers