Micron Technology, Inc. 133MHZ Memory IC and Storage Component MT25QU512ABB8ESF-0SIT

Description
IC FLASH 512MBIT SPI 133MHZ 16SO Product overview: MT25QU512ABB8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABB8ESF -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512MBIT SPI 133MHZ 16SO Product overview: MT25QU512ABB8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABB8ESF -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ Memory IC and Storage Component - 774-MT25QU512ABB8ESF-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QU512ABB8ESF-0SIT
133MHZ Memory IC and Storage Component 774-MT25QU512ABB8ESF-0SIT
IC FLASH 512MBIT SPI 133MHZ 16SO Product overview: MT25QU512ABB8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABB8ESF -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 133MHZ 16SO Product overview: MT25QU512ABB8ESF-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABB8ESF-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT25QU512ABB8ESF-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
Memory - Flash - MT25QU512ABB8ESF-0SIT - 803927-MT25QU512ABB8ESF-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU512ABB8ESF-0SIT
803927-MT25QU512ABB8ESF-0SIT
Memory - Flash - MT25QU512ABB8ESF-0SIT 803927-MT25QU512ABB8ESF-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 803927-MT25QU512ABB8 ESF-0SIT Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 133MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 803927-MT25QU512ABB8ESF-0SIT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now Datasheet
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7571 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7571
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7571
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 512Mbit, -40 To 85Deg C Micron - 82AJ0618 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C Micron
82AJ0618
Flash Memory, 512Mbit, -40 To 85Deg C Micron 82AJ0618
FLASH MEMORY, 512MBIT, -40 TO 85DEG C

FLASH MEMORY, 512MBIT, -40 TO 85DEG C

Supplier's Site
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SO

Buy Now Datasheet
IC FLASH 512MBIT SPI 133MHZ 16SO

IC FLASH 512MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
NOR Flash Serial-SPI 1.8V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 6ns 16-Pin SOP-II - 533-MT25QU512ABB8ESF-0SIT - Utmel Electronic Limited
Hong Kong, China
NOR Flash Serial-SPI 1.8V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 6ns 16-Pin SOP-II
533-MT25QU512ABB8ESF-0SIT
NOR Flash Serial-SPI 1.8V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 6ns 16-Pin SOP-II 533-MT25QU512ABB8ESF-0SIT
NOR Flash Serial-SPI 1.8V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 6ns 16-Pin SOP-II

NOR Flash Serial-SPI 1.8V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 6ns 16-Pin SOP-II

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT25QU512ABB8ESF-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU512ABB8ESF-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QU512ABB8ESF-0SIT
IC FLASH 512MBIT SPI 133MHZ 16SO

IC FLASH 512MBIT SPI 133MHZ 16SO

Supplier's Site
IC FLASH 512MBIT SPI 133MHZ 16SO

IC FLASH 512MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QU512ABB8ESF-0SIT MT25QU512ABB8ESF-0SIT-ND 803927-MT25QU512ABB8ESF-0SIT 80AH7571 82AJ0618 MT25QU512ABB8ESF-0SIT MT25QU512ABB8ESF-0SIT 533-MT25QU512ABB8ESF-0SIT MT25QU512ABB8ESF-0SIT MT25QU512ABB8ESF-0SIT
Product Name 133MHZ Memory IC and Storage Component Memory Memory - Flash - MT25QU512ABB8ESF-0SIT Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 512Mbit, -40 To 85Deg C Micron Memory Memory NOR Flash Serial-SPI 1.8V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 6ns 16-Pin SOP-II Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash Flash Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile Flash; Non-Volatile Flash; Flash
Access Time 6 ns
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 ns 8.00E6 to 2.80E6 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - IS29GL512S-11TFV020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - JS28F640P30T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details