Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT25QU512ABB8ESF-0AAT TR

Description
Win Source Part Number: 1164922-MT25QU512ABB 8ESF-0AAT TR Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Alternative Parts (Cross-Reference): MT25QU512ABB8ESF0AAT TR; ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MT25QU512ABB8ESF-0AA T TR-ND,MT25QU512ABB8E SF-0AATTR Base Product Number: MT25QU512
Request a Quote Datasheet
Description
Win Source Part Number: 1164922-MT25QU512ABB 8ESF-0AAT TR Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Alternative Parts (Cross-Reference): MT25QU512ABB8ESF0AAT TR; ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MT25QU512ABB8ESF-0AA T TR-ND,MT25QU512ABB8E SF-0AATTR Base Product Number: MT25QU512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1164922-MT25QU512ABB8ESF-0AAT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1164922-MT25QU512ABB8ESF-0AAT TR
Integrated Circuits (ICs) - Memory 1164922-MT25QU512ABB8ESF-0AAT TR
Win Source Part Number: 1164922-MT25QU512ABB 8ESF-0AAT TR Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 8ms, 2.8ms Memory Interface: SPI Alternative Parts (Cross-Reference): MT25QU512ABB8ESF0AAT TR; ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MT25QU512ABB8ESF-0AA T TR-ND,MT25QU512ABB8E SF-0AATTR Base Product Number: MT25QU512

Win Source Part Number: 1164922-MT25QU512ABB8ESF-0AAT TR
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 8ms, 2.8ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): MT25QU512ABB8ESF0AAT TR;
ECCN: 3A991B1A
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MT25QU512ABB8ESF-0AAT TR-ND,MT25QU512ABB8ESF-0AATTR
Base Product Number: MT25QU512

Buy Now Datasheet
133MHZ Memory IC and Storage Component - 774-MT25QU512ABB8ESF-0AAT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT25QU512ABB8ESF-0AAT TR
133MHZ Memory IC and Storage Component 774-MT25QU512ABB8ESF-0AAT TR
IC FLASH 512MBIT SPI 133MHZ 16SO Product overview: MT25QU512ABB8ESF-0AA T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABB8ESF -0AAT TR can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 133MHZ 16SO Product overview: MT25QU512ABB8ESF-0AAT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABB8ESF-0AAT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-MT25QU512ABB8ESF-0AATTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512MBIT SPI 133MHZ 16SO

IC FLASH 512MBIT SPI 133MHZ 16SO

Buy Now Datasheet
Memory - 557-MT25QU512ABB8ESF-0AATTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512MBIT SPI 133MHZ 16SO

IC FLASH 512MBIT SPI 133MHZ 16SO

Buy Now Datasheet
Memory - 557-MT25QU512ABB8ESF-0AATTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SO

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU512ABB8ESF-0AAT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU512ABB8ESF-0AAT TR
Integrated Circuits (ICs) - Memory - Memory MT25QU512ABB8ESF-0AAT TR
IC FLASH 512MBIT SPI 133MHZ 16SO

IC FLASH 512MBIT SPI 133MHZ 16SO

Supplier's Site
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SO

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 16-SO

Buy Now Datasheet
IC FLASH 512MBIT SPI 133MHZ 16SO

IC FLASH 512MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet
IC FLASH 512MBIT SPI 133MHZ 16SO

IC FLASH 512MBIT SPI 133MHZ 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1164922-MT25QU512ABB8ESF-0AAT TR 774-MT25QU512ABB8ESF-0AAT TR 557-MT25QU512ABB8ESF-0AATTRCT-ND MT25QU512ABB8ESF-0AAT TR MT25QU512ABB8ESF-0AAT TR MT25QU512ABB8ESF-0AAT TR MT25QU512ABB8ESF-0AAT TR
Product Name Integrated Circuits (ICs) - Memory 133MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash; Flash
Cycle Time 8.00E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC; Tape & Reel (TR) SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295", 7.50mm Width)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount 1.7V ~ 2V 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABMFI013 - S25FL064LABMFI013 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
9 suppliers
Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details