Micron Technology, Inc. Memory - MT25QU512ABB8E56-0SIT MT25QU512ABB8E56-0SIT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 831830-MT25QU512ABB8 E56-0SIT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 831830-MT25QU512ABB8 E56-0SIT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QU512ABB8E56-0SIT - 831830-MT25QU512ABB8E56-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT25QU512ABB8E56-0SIT
831830-MT25QU512ABB8E56-0SIT
Memory - MT25QU512ABB8E56-0SIT 831830-MT25QU512ABB8E56-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 831830-MT25QU512ABB8 E56-0SIT Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 831830-MT25QU512ABB8E56-0SIT
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-MT25QU512ABB8E56-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU512ABB8E56-0SIT
Memory IC and Storage Component 774-MT25QU512ABB8E56-0SIT
Micron Serial NOR Flash Memory Product overview: MT25QU512ABB8E56-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABB8E56 -0SIT can be used for catalog matching and distributor lookup.

Micron Serial NOR Flash Memory Product overview: MT25QU512ABB8E56-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABB8E56-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7575 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7575
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7575
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WLCSP; No. of Pins:27Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WLCSP; No. of Pins:27Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 831830-MT25QU512ABB8E56-0SIT 774-MT25QU512ABB8E56-0SIT 80AH7575
Product Name Memory - MT25QU512ABB8E56-0SIT Memory IC and Storage Component Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash; NOR Flash
Density 512000 kbits 512000 kbits
Address Bus Width 4 bits
Package Type BGA; Tray WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - IS29GL128S-10TFV010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers