FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz
FLASH - NOR Memory IC 512Mbit SPI 133 MHz
IC FLASH 512MBIT SPI 133MHZ
IC FLSH 512MBIT SPI 133MHZ WLCSP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT25QU512ABB8E56-0SITTR-ND | MT25QU512ABB8E56-0SIT TR | MT25QU512ABB8E56-0SIT TR | MT25QU512ABB8E56-0SIT TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |