Micron Technology, Inc. Memory MT25QU512ABB1EW9-0SIT

Description
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT25QU512ABB1EW9-0SIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Memory - Flash - MT25QU512ABB1EW9-0SIT - 847052-MT25QU512ABB1EW9-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU512ABB1EW9-0SIT
847052-MT25QU512ABB1EW9-0SIT
Memory - Flash - MT25QU512ABB1EW9-0SIT 847052-MT25QU512ABB1EW9-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 847052-MT25QU512ABB1 EW9-0SIT Features: Memory IC 133 MHz Package: Tray Family Name: MT25QU512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1920 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: -MT25QU512ABB1EW9-0S IT, 2832-MT25QU512ABB1EW 9-0SIT, 283918

Manufacturer: Micron Technology Inc.
Win Source Part Number: 847052-MT25QU512ABB1EW9-0SIT
Features: Memory IC 133 MHz
Package: Tray
Family Name: MT25QU512
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1920
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: -MT25QU512ABB1EW9-0SIT, 2832-MT25QU512ABB1EW9-0SIT, 283918

Buy Now Datasheet
Memory IC and Storage Component - 774-MT25QU512ABB1EW9-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU512ABB1EW9-0SIT
Memory IC and Storage Component 774-MT25QU512ABB1EW9-0SIT
IC FLASH 512MBIT SPI 8WPDFN Product overview: MT25QU512ABB1EW9-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABB1EW9 -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 8WPDFN Product overview: MT25QU512ABB1EW9-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABB1EW9-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7569 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7569
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7569
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:166MHz RoHS Compliant: Yes

FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:128M x 4bit; IC Interface Type:SPI; Memory Case Style:WPDFN-EP; No. of Pins:8Pins; Clock Frequency:166MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron - 91AH7938 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron
91AH7938
Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron 91AH7938
FLASH MEMORY, 512MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 512MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 8-WPDFN (8x6) (MLP8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT25QU512ABB1EW9-0SIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU512ABB1EW9-0SIT
Integrated Circuits (ICs) - Memory - Memory MT25QU512ABB1EW9-0SIT
IC FLASH 512MBIT SPI 8WPDFN

IC FLASH 512MBIT SPI 8WPDFN

Supplier's Site
IC FLASH 512MBIT SPI 8WPDFN

IC FLASH 512MBIT SPI 8WPDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT25QU512ABB1EW9-0SIT-ND 847052-MT25QU512ABB1EW9-0SIT 774-MT25QU512ABB1EW9-0SIT 80AH7569 91AH7938 MT25QU512ABB1EW9-0SIT MT25QU512ABB1EW9-0SIT MT25QU512ABB1EW9-0SIT
Product Name Memory Memory - Flash - MT25QU512ABB1EW9-0SIT Memory IC and Storage Component Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 512Mbit, -40 To 85Deg C Rohs Compliant Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 8-WDFN Exposed Pad Tray WPDFN-EP 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory IC and Storage Component - 736-CY7C68034-56LTXI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tray
View Details
3 suppliers