Micron Technology, Inc. Memory - Flash - MT25QU512ABA8ESF-0SIT MT25QU512ABA8ESF-0SIT

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080757-MT25QU512ABA 8ESF-0SIT Voltage: 1.7 V Frequency: 133 MHz Density: 512 Mb Number of Pins: 16 Categories: Flash Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080757-MT25QU512ABA 8ESF-0SIT Voltage: 1.7 V Frequency: 133 MHz Density: 512 Mb Number of Pins: 16 Categories: Flash Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT25QU512ABA8ESF-0SIT - 1080757-MT25QU512ABA8ESF-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU512ABA8ESF-0SIT
1080757-MT25QU512ABA8ESF-0SIT
Memory - Flash - MT25QU512ABA8ESF-0SIT 1080757-MT25QU512ABA8ESF-0SIT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080757-MT25QU512ABA 8ESF-0SIT Voltage: 1.7 V Frequency: 133 MHz Density: 512 Mb Number of Pins: 16 Categories: Flash Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080757-MT25QU512ABA8ESF-0SIT
Voltage: 1.7 V
Frequency: 133 MHz
Density: 512 Mb
Number of Pins: 16
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V

Buy Now
Dual Quad 1.8V Memory IC and Storage Component - 774-MT25QU512ABA8ESF-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 1.8V Memory IC and Storage Component
774-MT25QU512ABA8ESF-0SIT
Dual Quad 1.8V Memory IC and Storage Component 774-MT25QU512ABA8ESF-0SIT
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 16-Pin SOP-II Product overview: MT25QU512ABA8ESF-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABA8ESF -0SIT can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 16-Pin SOP-II Product overview: MT25QU512ABA8ESF-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABA8ESF-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1080757-MT25QU512ABA8ESF-0SIT 774-MT25QU512ABA8ESF-0SIT
Product Name Memory - Flash - MT25QU512ABA8ESF-0SIT Dual Quad 1.8V Memory IC and Storage Component
Memory Category Flash Flash
Density 512000 kbits 512000 kbits
Pins 16 16
Supply Voltage 2 V 1.7
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - 28302961 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details