Micron Technology, Inc. Memory IC and Storage Component MT25QU512ABA8E12-0SIT TR

Description
IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QU512ABA8E12-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABA8E12 -0SIT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QU512ABA8E12-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABA8E12 -0SIT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT25QU512ABA8E12-0SIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT25QU512ABA8E12-0SIT TR
Memory IC and Storage Component 774-MT25QU512ABA8E12-0SIT TR
IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QU512ABA8E12-0SI T TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABA8E12 -0SIT TR can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 24TPBGA Product overview: MT25QU512ABA8E12-0SIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT25QU512ABA8E12-0SIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT25QU512ABA8E12-0SIT TR - 928224-MT25QU512ABA8E12-0SIT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT25QU512ABA8E12-0SIT TR
928224-MT25QU512ABA8E12-0SIT TR
Memory - Flash - MT25QU512ABA8E12-0SIT TR 928224-MT25QU512ABA8E12-0SIT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 928224-MT25QU512ABA8 E12-0SIT TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133 MHz 24-T-PBGA (6x8) Package: Reel - TR Package: 24-TBGA Mounting: Surface Mount Family Name: MT25QU512 Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MT25QU512ABA8E12-0SI T TR-ND, MT25QU512ABA8E12-0SI TTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928224-MT25QU512ABA8E12-0SIT TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Package: Reel - TR
Package: 24-TBGA
Mounting: Surface Mount
Family Name: MT25QU512
Categories: Integrated Circuits (ICs)
Case / Package: 24-T-PBGA (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MT25QU512ABA8E12-0SIT TR-ND, MT25QU512ABA8E12-0SITTR

Buy Now Datasheet
FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mbit SPI 133 MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT25QU512ABA8E12-0SIT TR
Integrated Circuits (ICs) - Memory - Memory MT25QU512ABA8E12-0SIT TR
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site
IC FLASH 512MBIT SPI 24TPBGA

IC FLASH 512MBIT SPI 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT25QU512ABA8E12-0SIT TR 928224-MT25QU512ABA8E12-0SIT TR MT25QU512ABA8E12-0SIT TR MT25QU512ABA8E12-0SIT TR MT25QU512ABA8E12-0SIT TR
Product Name Memory IC and Storage Component Memory - Flash - MT25QU512ABA8E12-0SIT TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 8.00E6 to 2.80E6 ns 8.00E6 to 2.80E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tape & Reel (TR) BGA; 24-T-PBGA (6x8) BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers