FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SOP2
IC FLASH 256MBIT SPI 16SOP2 Product overview: MT25QU256ABA8ESF-MSI
Manufacturer: Micron Technology Inc.
Win Source Part Number: 928223-MT25QU256ABA8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133 MHz 16-SOP2
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP2
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1440
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH MEMORY, 256MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:64M x 4bit; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:166MHz RoHS Compliant: Yes
IC FLASH 256MBIT SPI 16SOP2
IC FLASH 256MBIT SPI 16SOP2
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SOP2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT25QU256ABA8ESF-MSIT-ND | 774-MT25QU256ABA8ESF-MSIT | 928223-MT25QU256ABA8ESF-MSIT | 80AH7562 | MT25QU256ABA8ESF-MSIT | MT25QU256ABA8ESF-MSIT | MT25QU256ABA8ESF-MSIT |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - MT25QU256ABA8ESF-MSIT | Flash Memory, 256Mbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Bulk | SOP; SOIC; 16-SOP2 | WSOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |