The MT25QU256ABA8ESF-0SI
IC FLASH 256MBIT SPI 133MHZ 16SO Product overview: MT25QU256ABA8ESF-0SI
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SO
IC FLASH 256MBIT SPI 133MHZ 16SO
IC FLASH 256MBIT SPI 133MHZ 16SO
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25QU256ABA8ESF-0SIT TR | 557-1992-1-ND | MT25QU256ABA8ESF-0SIT TR | MT25QU256ABA8ESF-0SIT TR | MT25QU256ABA8ESF-0SIT TR |
| Product Name | 133MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 to 2.80E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |